TE Connectivity Connector Hardware, Mounts, Locks & Retainers 102185-2

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Product Length (INCH) : .84 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Product Length (INCH) : .84 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 102185-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
102185-2
Connector Hardware, Mounts, Locks & Retainers 102185-2
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Product Length (INCH) : .84 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled Nylon

Dimensions


  • Product Length (INCH) : .84

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - A142253-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A142253-ND
Rectangular Connector Accessories A142253-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 102185-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
102185-2
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 102185-2
UNIVERSAL HEADER LATCH

UNIVERSAL HEADER LATCH

Buy Now
Universal Header Latch Amp - Te Connectivity - 41AJ1653 - Newark, An Avnet Company
Chicago, IL, United States
Universal Header Latch Amp - Te Connectivity
41AJ1653
Universal Header Latch Amp - Te Connectivity 41AJ1653
UNIVERSAL HEADER LATCH

UNIVERSAL HEADER LATCH

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102185-2 A142253-ND 102185-2 41AJ1653
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Universal Header Latch Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-047-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-349-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A100443CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers