TE Connectivity Standard Rectangular Connectors 4-641148-9

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 19 Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 75.29 MM  [2.964 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Orange Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 19 Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 75.29 MM  [2.964 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Orange Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 4-641148-9 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
4-641148-9
Standard Rectangular Connectors 4-641148-9
Configuration Features Contacts Preloaded : Yes Number of Cavities : 19 Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 75.29 MM  [2.964 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .8 - .9 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Orange Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : Without Mating Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 125 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 19
  • Number of Positions : 19
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 18.42 MM  [.725 INCH ]
  • Product Length : 75.29 MM  [2.964 INCH ]
  • Product Width : 9.02 MM  [.355 INCH ]
  • Wire Size (MMSQ) : .8 - .9
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : Orange
  • Housing Material : Nylon 6/6

Industry Standards


  • Agency/Standard : UL, CSA
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : Without
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 125

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
19P Mta156 Assy 18Awg Ora Lf Amp - Te Connectivity - 18R5050 - Newark, An Avnet Company
Chicago, IL, United States
19P Mta156 Assy 18Awg Ora Lf Amp - Te Connectivity
18R5050
19P Mta156 Assy 18Awg Ora Lf Amp - Te Connectivity 18R5050
19P MTA156 ASSY 18AWG ORA LF

19P MTA156 ASSY 18AWG ORA LF

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4-641148-9 18R5050
Product Name Standard Rectangular Connectors 19P Mta156 Assy 18Awg Ora Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
3A 250V Electronic Connector - 332-102095-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers