"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
10 SYS50 HDR DRST SHRD W/SLOT
10 SYS50 HDR DRST SHRD W/SLOT
CONN HEADER VERT 10POS 1.27MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114690-ND | 17R2624 | 104076-5 |
| Product Name | Headers, Male Pins | 10 Sys50 Hdr Drst Shrd W/slot Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |