TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 102095-2

Description
Win Source Part Number: 991624-102095-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 12,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-102095-2TR,A259 50CT,102095-2-ND,102 0952,A25949-ND,A2594 9,A25950TR Base Product Number: 102095
Request a Quote Datasheet
Description
Win Source Part Number: 991624-102095-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 12,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-102095-2TR,A259 50CT,102095-2-ND,102 0952,A25949-ND,A2594 9,A25950TR Base Product Number: 102095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 991624-102095-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
991624-102095-2
Connectors, Interconnects - Rectangular Connectors - Contacts 991624-102095-2
Win Source Part Number: 991624-102095-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 12,500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-102095-2TR,A259 50CT,102095-2-ND,102 0952,A25949-ND,A2594 9,A25950TR Base Product Number: 102095

Win Source Part Number: 991624-102095-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: AMPMODU Mod IV
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 12,500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-102095-2TR,A25950CT,102095-2-ND,1020952,A25949-ND,A25949,A25950TR
Base Product Number: 102095

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
332-102095-2
3A 250V Electronic Connector 332-102095-2
AMPMODU MOD IV Crimp Tool, 26-22AWG, 3A, 250V, Gold/Tin Plated Product overview: 102095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-102095-2 can be used for catalog matching and distributor lookup.

AMPMODU MOD IV Crimp Tool, 26-22AWG, 3A, 250V, Gold/Tin Plated Product overview: 102095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-102095-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A25950CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25950CT-ND
Rectangular Connector Contacts A25950CT-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25950TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25950TR-ND
Rectangular Connector Contacts A25950TR-ND
Pin Contact Gold 22-26 AWG Crimp

Pin Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 33B3948 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
33B3948
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 33B3948
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2626 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2626
Contact, Pin, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2626
CONTACT, PIN, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mod Iv Pin Pltd 15 Sel Amp - Te Connectivity - 41AJ1634 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Pin Pltd 15 Sel Amp - Te Connectivity
41AJ1634
Mod Iv Pin Pltd 15 Sel Amp - Te Connectivity 41AJ1634
MOD IV PIN PLTD 15 SEL

MOD IV PIN PLTD 15 SEL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 991624-102095-2 332-102095-2 A25950CT-ND 33B3948 41AJ1634
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 3A 250V Electronic Connector Rectangular Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Mod Iv Pin Pltd 15 Sel Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data