TE Connectivity Quick Connects, Quick Disconnect Connectors 4-280050-1

Description
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A125091CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125091CT-ND
Quick Connects, Quick Disconnect Connectors A125091CT-ND
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A125091TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125091TR-ND
Quick Connects, Quick Disconnect Connectors A125091TR-ND
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364969-4-280050-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364969-4-280050-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364969-4-280050-1
Win Source Part Number: 1364969-4-280050-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280050 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 15-20 AWG Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.299" (7.60mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Win Source Part Number: 1364969-4-280050-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280050
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 15-20 AWG
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.299" (7.60mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-4-280050-1
Electronic Connector 392-4-280050-1
Quick Disconnect Terminal 15.5-20AWG Brass F Tin T/R Product overview: 4-280050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4-280050-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 15.5-20AWG Brass F Tin T/R Product overview: 4-280050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-4-280050-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Faston,flag,rec.,16-20 Awg,br Te Connectivity - 97AH7922 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston,flag,rec.,16-20 Awg,br Te Connectivity
97AH7922
250 Faston,flag,rec.,16-20 Awg,br Te Connectivity 97AH7922
250 FASTON,FLAG,REC.,16- 20 AWG,BR

250 FASTON,FLAG,REC.,16-20 AWG,BR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125091CT-ND 1364969-4-280050-1 392-4-280050-1 97AH7922
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Faston,flag,rec.,16-20 Awg,br Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data