TE Connectivity
Automotive Terminals
4-2600021-5
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.62 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 10
Dimensions Tab Length : 20.22 MM [.796 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .6, 1.25, 1, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.62 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 10
Dimensions Tab Length : 20.22 MM [.796 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .6, 1.25, 1, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.62 MM [.063 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 10
Dimensions Tab Length : 20.22 MM [.796 INCH ] Wire Size (MMSQ) : 1.31 - .52 Wire Size (AWG) : 16 - 20 Wire Size Search (AWG) : 16, 20, 18, 19, 17 Wire Size Search (MMSQ) : .5, .6, 1.25, 1, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Clean Body
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : Size 16
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1.62 MM [.063 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 10
Dimensions
- Tab Length : 20.22 MM [.796 INCH ]
- Wire Size (MMSQ) : 1.31 - .52
- Wire Size (AWG) : 16 - 20
- Wire Size Search (AWG) : 16, 20, 18, 19, 17
- Wire Size Search (MMSQ) : .5, .6, 1.25, 1, .8
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Clean Body
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
4-2600021-5 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details