TE Connectivity Automotive Terminals 1-2177908-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .13 - .17 Wire Size (AWG) : 26 - 25 Wire Size Search (AWG) : 26, 25 Wire Size Search (MMSQ) : .15, .13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 150 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 90 DEGC  [176 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 293 DEGF , 194 DEGF , 221 DEGF , 302 DEGF , 212 DEGF , 230 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .13 - .17 Wire Size (AWG) : 26 - 25 Wire Size Search (AWG) : 26, 25 Wire Size Search (MMSQ) : .15, .13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 150 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 90 DEGC  [176 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 293 DEGF , 194 DEGF , 221 DEGF , 302 DEGF , 212 DEGF , 230 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2177908-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2177908-2
Automotive Terminals 1-2177908-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .13 - .17 Wire Size (AWG) : 26 - 25 Wire Size Search (AWG) : 26, 25 Wire Size Search (MMSQ) : .15, .13 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 17000 Product Type Features Primary Locking Feature : Clean Body Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 150 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 90 DEGC  [176 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 293 DEGF , 194 DEGF , 221 DEGF , 302 DEGF , 212 DEGF , 230 DEGF , 185 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .13 - .17
  • Wire Size (AWG) : 26 - 25
  • Wire Size Search (AWG) : 26, 25
  • Wire Size Search (MMSQ) : .15, .13

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 17000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 80 DEGC , 85 DEGC , 140 DEGC , 105 DEGC , 150 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 90 DEGC  [176 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 293 DEGF , 194 DEGF , 221 DEGF , 302 DEGF , 212 DEGF , 230 DEGF , 185 DEGF , 284 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2177908-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1241930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details