Body Features Connector & Keying Code : A Primary Product Color : Natural
Configuration Features Number of Positions : 3 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Tab
Dimensions Connector Height : 11.7 MM [.46 INCH ] Connector Length : 20.4 MM [.802 INCH ] Wire Size (AWG) : 12 - 16
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 6.2 MM [.244 INCH ] Housing Material : Nylon 66
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag Packaging Quantity : 400
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 3
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Layout : Inline
- Contact Retention Within Housing : Without
- Contact Type : Tab
Dimensions
- Connector Height : 11.7 MM [.46 INCH ]
- Connector Length : 20.4 MM [.802 INCH ]
- Wire Size (AWG) : 12 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 6.2 MM [.244 INCH ]
- Housing Material : Nylon 66
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latching Feature, Inertia Locking
- Panel Mount Feature : Without
- Strain Relief : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 400
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Cap
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]