TE Connectivity Rectangular Connectors - 102898-1 102898-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905037-102898-1 Series: AMPMODU Mod II Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 102898 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905037-102898-1 Series: AMPMODU Mod II Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 102898 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 102898-1 - 905037-102898-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 102898-1
905037-102898-1
Rectangular Connectors - 102898-1 905037-102898-1
Manufacturer: TE Connectivity Win Source Part Number: 905037-102898-1 Series: AMPMODU Mod II Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: 102898 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 905037-102898-1
Series: AMPMODU Mod II
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 8 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 102898
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
2027-102898-1
3A Electronic Connector 2027-102898-1
8 Pos 2.54mm Press Fit Header, Gold, 3A, Straight, Thru-Hole Product overview: 102898-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-102898-1 can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Press Fit Header, Gold, 3A, Straight, Thru-Hole Product overview: 102898-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-102898-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
08 Modii Hdr Srst Unshrd A/pin Amp - Te Connectivity - 10H6331 - Newark, An Avnet Company
Chicago, IL, United States
08 Modii Hdr Srst Unshrd A/pin Amp - Te Connectivity
10H6331
08 Modii Hdr Srst Unshrd A/pin Amp - Te Connectivity 10H6331
08 MODII HDR SRST UNSHRD A/PIN

08 MODII HDR SRST UNSHRD A/PIN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
102898-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 102898-1
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905037-102898-1 2027-102898-1 10H6331 102898-1
Product Name Rectangular Connectors - 102898-1 3A Electronic Connector 08 Modii Hdr Srst Unshrd A/pin Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details