TE Connectivity Step Down Transformers 1672327-6

Description
Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1672327-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1672327-6
Step Down Transformers 1672327-6
Dimensions Dimensions (INCH) : 2.6 x 2.165 x 1.62 Electrical Characteristics Power Rating (VAMP) : 36 Primary Voltage : 115 V Secondary Voltage (V) : 24, 12 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 2.6 x 2.165 x 1.62

Electrical Characteristics


  • Power Rating (VAMP) : 36
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 24, 12

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1672327-6
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800068-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
Step Down Transformers - 4-1611471-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details