TE Connectivity Half-Size Relays 4-1617819-8

Description
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 4 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 900 Half-Size Relay Coil Resistance (OHM) : 160 Half-Size Relay Coil Voltage Rating (VDC) : 12 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment Half-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 4 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 900 Half-Size Relay Coil Resistance (OHM) : 160 Half-Size Relay Coil Voltage Rating (VDC) : 12 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment Half-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 4-1617819-8 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
4-1617819-8
Half-Size Relays 4-1617819-8
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 4 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 900 Half-Size Relay Coil Resistance (OHM) : 160 Half-Size Relay Coil Voltage Rating (VDC) : 12 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 12 Shock : 30G's, 6ms Vibration : 10G's, 10 - 500Hz Mechanical Attachment Half-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Half-Size Relay Contact Current Rating (AMP) : 4

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Half-Size Relay Coil Power Rating (DC) (MILW) : 900
  • Half-Size Relay Coil Resistance (OHM) : 160
  • Half-Size Relay Coil Voltage Rating (VDC) : 12
  • Half-Size Relay Contact Switching Voltage (Max) : 28 VDC
  • Half-Size Relay Input Voltage (VDC) : 12
  • Shock : 30G's, 6ms
  • Vibration : 10G's, 10 - 500Hz

Mechanical Attachment


  • Half-Size Relay Mounting Type : Plain Case

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1617819-8
Product Name Half-Size Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data