TE Connectivity Protective Relays 1-1618112-3

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 230 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 230 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 1-1618112-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
1-1618112-3
Protective Relays 1-1618112-3
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VDC) : 230 Mechanical Attachment Protective Relay Mounting Type : Flanged Product Type Features Phase : Single Product Type : Relay Protection Function : Underfrequency Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 60 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Dimensions


  • Dimensions (L x W x H) (Approximate) : 107.95 x 114.3 x 63.5 MM  [4.25 x 4.5 x 2.5 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VDC) : 230

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Product Type Features


  • Phase : Single
  • Product Type : Relay
  • Protection Function : Underfrequency
  • Relay Type : Protective Relay
  • Time Delay : With

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 60

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1618112-3
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers