TE Connectivity DC Filters 4-1609075-6

Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 150 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filtering Requirements : Filtered Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote
Description
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 150 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filtering Requirements : Filtered Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 4-1609075-6 - TE Connectivity
Berwyn, PA, United States
DC Filters
4-1609075-6
DC Filters 4-1609075-6
Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 150 Mechanical Attachment Filter Mount Style : Flanged Product Type Features Filtering Requirements : Filtered Output Orientation : Straight Output Termination Type : Wire Leads Type of Connector : 2-Pin Usage Conditions Operating Temperature Range (DEGC) : -10 - 55

Electrical Characteristics


  • DC Filter Current Rating (AMP) : 60
  • DC Filter Voltage (Max) (VDC) : 150

Mechanical Attachment


  • Filter Mount Style : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Output Orientation : Straight
  • Output Termination Type : Wire Leads
  • Type of Connector : 2-Pin

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 4-1609075-6
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660128 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
IEC Filters - 2660147 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Rfi Power Line Filter, 10A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9381 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details