TE Connectivity Magnet Wire Terminals 4-1601117-1

Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601117-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601117-1
Magnet Wire Terminals 4-1601117-1
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 36 - 27
  • Magnet Wire Size (MM) : .13 - .36
  • Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142200-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142200-ND
Terminals - Magnetic Wire Connectors A142200-ND
CONN MAG TERM 27-36AWG IDC

CONN MAG TERM 27-36AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601117-1
Terminals 4-1601117-1
Terminals WIRE2WIRE MEDIUM SMZ LP

Terminals WIRE2WIRE MEDIUM SMZ LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4-1601117-1 A142200-ND 4-1601117-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details