TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 4-1437723-7

Description
Win Source Part Number: 1045608-4-1437723-7 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: T10 Type: Backshell Color: Black Package: Box Shielding: Unshielded For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-1 Standard Package: 25 Shell Size - Insert: 17 Material: Thermoplastic, Glass Filled Diameter - Outside: 1.181" (30.00mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 4-1437723-7T178GA-PG 13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: T178GA-PG13 Base Product Number: 1437723
Request a Quote Datasheet
Description
Win Source Part Number: 1045608-4-1437723-7 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: T10 Type: Backshell Color: Black Package: Box Shielding: Unshielded For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-1 Standard Package: 25 Shell Size - Insert: 17 Material: Thermoplastic, Glass Filled Diameter - Outside: 1.181" (30.00mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 4-1437723-7T178GA-PG 13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: T178GA-PG13 Base Product Number: 1437723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1045608-4-1437723-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1045608-4-1437723-7
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1045608-4-1437723-7
Win Source Part Number: 1045608-4-1437723-7 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: T10 Type: Backshell Color: Black Package: Box Shielding: Unshielded For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-1 Standard Package: 25 Shell Size - Insert: 17 Material: Thermoplastic, Glass Filled Diameter - Outside: 1.181" (30.00mm) Cable Exit: 180° Alternative Parts (Cross-Reference): 4-1437723-7T178GA-PG 13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: T178GA-PG13 Base Product Number: 1437723

Win Source Part Number: 1045608-4-1437723-7
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: T10
Type: Backshell
Color: Black
Package: Box
Shielding: Unshielded
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-1
Standard Package: 25
Shell Size - Insert: 17
Material: Thermoplastic, Glass Filled
Diameter - Outside: 1.181" (30.00mm)
Cable Exit: 180°
Alternative Parts (Cross-Reference): 4-1437723-7T178GA-PG13;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: T178GA-PG13
Base Product Number: 1437723

Buy Now Datasheet
T178Ga-Pg13=Industrial Connect Amp - Te Connectivity - 75AC8616 - Newark, An Avnet Company
Chicago, IL, United States
T178Ga-Pg13=Industrial Connect Amp - Te Connectivity
75AC8616
T178Ga-Pg13=Industrial Connect Amp - Te Connectivity 75AC8616
T178GA-PG13=INDUSTRI AL CONNECT

T178GA-PG13=INDUSTRIAL CONNECT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1045608-4-1437723-7 75AC8616
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps T178Ga-Pg13=Industrial Connect Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details