TE Connectivity ™ Power Relays, Over 2 Amps - 4-1393222-2 4-1393222-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103595-4-1393222-2 Termination: PC Pin Contact Material: Cadmium, Silver Length: 28.6 mm Approvals: CSA, UL, VDE Ratings: IP67 Coil Resistance: 2.27 kΩ Coil Current: 10.57 mA Contact Current Rating: 8 A Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 220 mW Height: 15 mm Number of Pins: 4 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 8-1393224-2; RY530024; G6C-2117P-US-DC24; ADW1124TW; G6RN-1A DC24; 4-1393222-6; G6RL-1A4-ASI-DC24; G6RL-1A DC24413932222; V23061-A1007-A402; V23061A1007A402; V23061A1007A402.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 24 V ELV: Non-Compliant Max Current Rating: 8 A Throw Configuration: SPST Coil Voltage (DC): 24 V Dropout Voltage: 2.4 V Switching Capacity: 2 kW
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103595-4-1393222-2 Termination: PC Pin Contact Material: Cadmium, Silver Length: 28.6 mm Approvals: CSA, UL, VDE Ratings: IP67 Coil Resistance: 2.27 kΩ Coil Current: 10.57 mA Contact Current Rating: 8 A Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 220 mW Height: 15 mm Number of Pins: 4 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 8-1393224-2; RY530024; G6C-2117P-US-DC24; ADW1124TW; G6RN-1A DC24; 4-1393222-6; G6RL-1A4-ASI-DC24; G6RL-1A DC24413932222; V23061-A1007-A402; V23061A1007A402; V23061A1007A402.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 24 V ELV: Non-Compliant Max Current Rating: 8 A Throw Configuration: SPST Coil Voltage (DC): 24 V Dropout Voltage: 2.4 V Switching Capacity: 2 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4-1393222-2 - 1103595-4-1393222-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 4-1393222-2
1103595-4-1393222-2
Power Relays, Over 2 Amps - 4-1393222-2 1103595-4-1393222-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103595-4-1393222-2 Termination: PC Pin Contact Material: Cadmium, Silver Length: 28.6 mm Approvals: CSA, UL, VDE Ratings: IP67 Coil Resistance: 2.27 kΩ Coil Current: 10.57 mA Contact Current Rating: 8 A Operate Time: 6 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 220 mW Height: 15 mm Number of Pins: 4 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 8-1393224-2; RY530024; G6C-2117P-US-DC24; ADW1124TW; G6RN-1A DC24; 4-1393222-6; G6RL-1A4-ASI-DC24; G6RL-1A DC24413932222; V23061-A1007-A402; V23061A1007A402; V23061A1007A402.; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 10 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V Voltage Rating (DC): 24 V ELV: Non-Compliant Max Current Rating: 8 A Throw Configuration: SPST Coil Voltage (DC): 24 V Dropout Voltage: 2.4 V Switching Capacity: 2 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103595-4-1393222-2
Termination: PC Pin
Contact Material: Cadmium, Silver
Length: 28.6 mm
Approvals: CSA, UL, VDE
Ratings: IP67
Coil Resistance: 2.27 kΩ
Coil Current: 10.57 mA
Contact Current Rating: 8 A
Operate Time: 6 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 220 mW
Height: 15 mm
Number of Pins: 4
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 8-1393224-2; RY530024; G6C-2117P-US-DC24; ADW1124TW; G6RN-1A DC24; 4-1393222-6; G6RL-1A4-ASI-DC24; G6RL-1A DC24413932222; V23061-A1007-A402; V23061A1007A402; V23061A1007A402.;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
Voltage Rating (DC): 24 V
ELV: Non-Compliant
Max Current Rating: 8 A
Throw Configuration: SPST
Coil Voltage (DC): 24 V
Dropout Voltage: 2.4 V
Switching Capacity: 2 kW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1103595-4-1393222-2
Product Name Power Relays, Over 2 Amps - 4-1393222-2
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2334127 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 220 volts
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relay Dpdt-2Co 24Vdc, 8A, Pc Board; Relay Type Finder - 30M3151 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details