TE Connectivity Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 2-1618409-1

Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes
Description
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity - 25AH9715 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
25AH9715
Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity 25AH9715
CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:1kV; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24V, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:1kV; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; Coil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 25AH9715
Product Name Contactor, Spst-No, 24V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16BE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 17-2071410-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details