TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Barrier Blocks 3STV-09-006

Description
Win Source Part Number: 1143303-3STV-09-006 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #3, Buchanan Pitch: 0.250" (6.35mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 16-30 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 400 Number of Wire Entries: 9 Mounting Type: Chassis, Panel Temperature Range - Operating: 120°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 6-1546119-0,6-154611 9-0-ND Base Product Number: 3STV
Request a Quote Datasheet
Description
Win Source Part Number: 1143303-3STV-09-006 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #3, Buchanan Pitch: 0.250" (6.35mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 16-30 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 400 Number of Wire Entries: 9 Mounting Type: Chassis, Panel Temperature Range - Operating: 120°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 6-1546119-0,6-154611 9-0-ND Base Product Number: 3STV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1143303-3STV-09-006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1143303-3STV-09-006
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1143303-3STV-09-006
Win Source Part Number: 1143303-3STV-09-006 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #3, Buchanan Pitch: 0.250" (6.35mm) Color: Black Features: Flange Number of Rows: 1 Package: Bulk Wire Gauge: 16-30 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 9 Standard Package: 400 Number of Wire Entries: 9 Mounting Type: Chassis, Panel Temperature Range - Operating: 120°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: Solder Turret Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 6-1546119-0,6-154611 9-0-ND Base Product Number: 3STV

Win Source Part Number: 1143303-3STV-09-006
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: #3, Buchanan
Pitch: 0.250" (6.35mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 16-30 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 9
Standard Package: 400
Number of Wire Entries: 9
Mounting Type: Chassis, Panel
Temperature Range - Operating: 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: Solder Turret
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 6-1546119-0,6-1546119-0-ND
Base Product Number: 3STV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1143303-3STV-09-006
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers