PIC Wire & Cable 50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal 190838-01

Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote
Description
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190838-01 is a M39029 Size 8 coaxial pin connector designed for PIC cables S86208, S88207, and S83204, featuring a brass body and ferrule with beryllium copper center contact, TFE fluorocarbon dielectric, and integrated weatherseals. It has a nominal impedance of 50 Ohms, operates from 0 to 6 GHz, supports a voltage rating of 750 V(rms), and meets a dielectric withstanding voltage of 1300 V(rms). The connector exhibits a maximum VSWR of 1.3:1 and maximum insertion loss of 0.3 dB, with gold plating on both body and center contact. It weighs 6.50 grams and is RoHS compliant. Installation requires MIL-DTL-38999 compatible tooling, specifically M22520/2-01 for center contact and M22520/5-01 for optional crimp ferrule. It is engineered for environments requiring weatherproofing and complies with MIL-C-39029/60 standards.

Datasheet Summary
Powered by GS/AI

The 190838-01 is a M39029 Size 8 coaxial pin connector designed for PIC cables S86208, S88207, and S83204, featuring a brass body and ferrule with beryllium copper center contact, TFE fluorocarbon dielectric, and integrated weatherseals. It has a nominal impedance of 50 Ohms, operates from 0 to 6 GHz, supports a voltage rating of 750 V(rms), and meets a dielectric withstanding voltage of 1300 V(rms). The connector exhibits a maximum VSWR of 1.3:1 and maximum insertion loss of 0.3 dB, with gold plating on both body and center contact. It weighs 6.50 grams and is RoHS compliant. Installation requires MIL-DTL-38999 compatible tooling, specifically M22520/2-01 for center contact and M22520/5-01 for optional crimp ferrule. It is engineered for environments requiring weatherproofing and complies with MIL-C-39029/60 standards.

Suppliers

Company
Product
Description
Supplier Links
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Waukesha, WI, United States
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal
190838-01
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal 190838-01
PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190838-01
Product Name 50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Type N
Termination Crimp
Voltage Rating 1000 volts
View Details