TE Connectivity Shunts, Jumpers 390088-1

Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - 390088-1-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
390088-1-ND
Shunts, Jumpers 390088-1-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Contacts - 390088-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
390088-1
Contacts 390088-1
BLACK HSG WITH 30AU CONTACT

BLACK HSG WITH 30AU CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
390088-1
Contacts 390088-1
SHUNT LOW PROFILE ASY

SHUNT LOW PROFILE ASY

Buy Now
Swedesboro, NJ, United States
Contacts
390088-1
Contacts 390088-1
Contacts

Contacts

Buy Now
Shunts, Jumpers - 390088-1 - 906703-390088-1 - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - 390088-1
906703-390088-1
Shunts, Jumpers - 390088-1 906703-390088-1
Manufacturer: TE Connectivity Win Source Part Number: 906703-390088-1 Series: AMPMODU Features: 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold Package: Strip Family Name: 390088 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -390088-1-SI, 2266-390088-1, 3900881

Manufacturer: TE Connectivity
Win Source Part Number: 906703-390088-1
Series: AMPMODU
Features: 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Package: Strip
Family Name: 390088
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -390088-1-SI, 2266-390088-1, 3900881

Buy Now Datasheet
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black - 70083057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
70083057
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black 70083057
Soft Shell Plug Connector, Technyle Housing, Red Color Low profile shunts. Features One-Piece Contact Construction High Normal Forces 94V-0 Rated Housings Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455

Soft Shell Plug Connector, Technyle Housing, Red Color
Low profile shunts.
Features

  • One-Piece Contact Construction
  • High Normal Forces
  • 94V-0 Rated Housings
  • Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455
Supplier's Site
Black Hsg With 30Au Contact Rohs Compliant Amp - Te Connectivity - 69H9203 - Newark, An Avnet Company
Chicago, IL, United States
Black Hsg With 30Au Contact Rohs Compliant Amp - Te Connectivity
69H9203
Black Hsg With 30Au Contact Rohs Compliant Amp - Te Connectivity 69H9203
BLACK HSG WITH 30AU CONTACT ROHS COMPLIANT: YES

BLACK HSG WITH 30AU CONTACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 390088-1-ND 390088-1 906703-390088-1 70083057 69H9203
Product Name Shunts, Jumpers Contacts Shunts, Jumpers - 390088-1 Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black Black Hsg With 30Au Contact Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers