TE Connectivity Plug & Play Accelerometers 3801A-0200-01

Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : 5-Pin Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity : .7 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : 5-Pin Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity : .7 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 3801A-0200-01 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
3801A-0200-01
Plug & Play Accelerometers 3801A-0200-01
Body Features Material : Stainless Steel Number of Axes : 1 Weight : 20 G  [.7 OZ ] Configuration Features Electrical Connection : 5-Pin Connector Electrical Characteristics Excitation Voltage (VDC) : 5 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Stud Other Acceleration Range (±) (GFORCE) : 200 Nonlinearity (PCTFSO) : ±1 Sensitivity : .7 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-1900 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Material : Stainless Steel
  • Number of Axes : 1
  • Weight : 20 G  [.7 OZ ]

Configuration Features


  • Electrical Connection : 5-Pin Connector

Electrical Characteristics


  • Excitation Voltage (VDC) : 5 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Stud

Other


  • Acceleration Range (±) (GFORCE) : 200
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : .7 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-1900

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3801A-0200-01
Product Name Plug & Play Accelerometers
Acceleration 200 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012875-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11025957-00 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
Vibration Sensors - 20014690-00 - TE Connectivity
Specs
Acceleration 5000 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Vibration Sensors - 20008809-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
2 suppliers