TE Connectivity Vibration Sensors 20014690-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive, Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 5000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : 10 - 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive, Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 5000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : 10 - 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20014690-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20014690-00
Vibration Sensors 20014690-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 5 G  [.17 OZ ] Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Sensor Mount Type : Adhesive, Screw Mount Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 5000 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 5000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : 10 - 100 Product Type Features Accelerometer Type : IEPE Sensor Package : Embedded Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 5 G  [.17 OZ ]

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage Range (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Sensor Mount Type : Adhesive, Screw Mount

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 5000
  • Non-Linearity (FSO) (PCT) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 50 - 5000
  • Sensitivity (MVG) : 1
  • Sensitivity Range (MVG) : 10 - 100

Product Type Features


  • Accelerometer Type : IEPE
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20014690-00
Product Name Vibration Sensors
Acceleration 5000 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218595-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 1 to 1200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218031-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218804-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details