TE Connectivity Vibration Sensors 11025957-00

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 11025957-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
11025957-00
Vibration Sensors 11025957-00
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 11025957-00
Product Name Vibration Sensors
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018404-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20007811-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10208495-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details