TE Connectivity Heat Shrink Boots 375458-001

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 1.8 in, 1.57 in, 1.69 in, 38 mm, 43 mm, 2.05 in, 49 mm, 46 mm, 52 mm, 40 mm, 1.5 in, 1.93 in Wire/Cable Outside Diameter : 24 mm, 26 mm, .79 in, 30 mm, 28 mm, .87 in, 1.18 in, .94 in, 1.1 in, .71 in, 20 mm, 18 mm, 22 mm, 1.02 in Industry Standards Approved Standards : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 1.8 in, 1.57 in, 1.69 in, 38 mm, 43 mm, 2.05 in, 49 mm, 46 mm, 52 mm, 40 mm, 1.5 in, 1.93 in Wire/Cable Outside Diameter : 24 mm, 26 mm, .79 in, 30 mm, 28 mm, .87 in, 1.18 in, .94 in, 1.1 in, .71 in, 20 mm, 18 mm, 22 mm, 1.02 in Industry Standards Approved Standards : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 375458-001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
375458-001
Heat Shrink Boots 375458-001
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 1.8 in, 1.57 in, 1.69 in, 38 mm, 43 mm, 2.05 in, 49 mm, 46 mm, 52 mm, 40 mm, 1.5 in, 1.93 in Wire/Cable Outside Diameter : 24 mm, 26 mm, .79 in, 30 mm, 28 mm, .87 in, 1.18 in, .94 in, 1.1 in, .71 in, 20 mm, 18 mm, 22 mm, 1.02 in Industry Standards Approved Standards : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 1.8 in, 1.57 in, 1.69 in, 38 mm, 43 mm, 2.05 in, 49 mm, 46 mm, 52 mm, 40 mm, 1.5 in, 1.93 in
  • Wire/Cable Outside Diameter : 24 mm, 26 mm, .79 in, 30 mm, 28 mm, .87 in, 1.18 in, .94 in, 1.1 in, .71 in, 20 mm, 18 mm, 22 mm, 1.02 in

Industry Standards


  • Approved Standards : IEC 62329-3-102, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, MIS-34867

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 375458-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
375458-001
shrink tube 375458-001
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
375458-001
shrink tube 375458-001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 375458-001 375458-001
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details