TE Connectivity Splices 36948

Description
Body Features Splice Features : Standard Terminal & Contact Weight : 18.285 G  [.653 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Outside Diameter : 17.86 MM  [.703 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Standard Terminal & Contact Weight : 18.285 G  [.653 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Outside Diameter : 17.86 MM  [.703 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 36948 - TE Connectivity
Berwyn, PA, United States
Splices
36948
Splices 36948
Body Features Splice Features : Standard Terminal & Contact Weight : 18.285 G  [.653 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 12.8 MM  [.504 INCH ] Outside Diameter : 17.86 MM  [.703 INCH ] Product Length : 18.64 MM  [.734 INCH ] Terminal Material Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 67 - 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Standard
  • Terminal & Contact Weight : 18.285 G  [.653 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 12.8 MM  [.504 INCH ]
  • Outside Diameter : 17.86 MM  [.703 INCH ]
  • Product Length : 18.64 MM  [.734 INCH ]
  • Terminal Material Thickness : 2.11 MM  [.083 INCH ]
  • Wire Size (MMSQ) : 67 - 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A27201-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27201-ND
Terminals - Wire Splice Connectors A27201-ND
CONN INLINE 2/0 AWG CRIMP

CONN INLINE 2/0 AWG CRIMP

Buy Now Datasheet
SPLICE,SOLIS PARA 2/0 - 36948 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS PARA 2/0
36948
SPLICE,SOLIS PARA 2/0 36948
SPLICE,SOLIS PARA 2/0

SPLICE,SOLIS PARA 2/0

Buy Now
Sheung Wan, Hong Kong
Terminals
36948
Terminals 36948
Terminals PARALLEL SPLC 2/0

Terminals PARALLEL SPLC 2/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36948 A27201-ND 36948 36948
Product Name Splices Terminals - Wire Splice Connectors SPLICE,SOLIS PARA 2/0 Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details