TE Connectivity Ring Connectors 36918

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27110-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27110-ND
Ring Connectors A27110-ND
Ring Terminal Connector 7/16 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 7/16 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 7/16
Chicago, IL, United States
Terminal, Ring Tongue, 7/16", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
23C9182
Terminal, Ring Tongue, 7/16", 1/0Awg; Stud Size - Metric Amp - Te Connectivity 23C9182
TERMINAL, RING TONGUE, 7/16", 1/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 7/16", 1/0AWG; Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 28AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
28AC9092
Stud Size - Metric Amp - Te Connectivity 28AC9092
Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M11; Stud Size - Imperial:7/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 1/0 7/16 Amp - Te Connectivity - 69R4858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 1/0 7/16 Amp - Te Connectivity
69R4858
Terminal,solis R 1/0 7/16 Amp - Te Connectivity 69R4858
TERMINAL,SOLIS R 1/0 7/16

TERMINAL,SOLIS R 1/0 7/16

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36918 A27110-ND 23C9182 69R4858
Product Name Ring Connectors Terminal, Ring Tongue, 7/16", 1/0Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 1/0 7/16 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details