TE Connectivity Connector Hardware, Mounts, Locks & Retainers 368590-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.46 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.46 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 368590-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
368590-1
Connector Hardware, Mounts, Locks & Retainers 368590-1
Body Features Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Product Height : 4.46 MM  [.175 INCH ] Product Length : 12.1 MM  [.476 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 2

Dimensions


  • Product Height : 4.46 MM  [.175 INCH ]
  • Product Length : 12.1 MM  [.476 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A108007-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A108007-ND
Rectangular Connector Accessories A108007-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Pdl 2P Dbl Plate 3.96(Gwt) Nat Te Connectivity - 99X2194 - Newark, An Avnet Company
Chicago, IL, United States
Pdl 2P Dbl Plate 3.96(Gwt) Nat Te Connectivity
99X2194
Pdl 2P Dbl Plate 3.96(Gwt) Nat Te Connectivity 99X2194
PDL 2P DBL PLATE 3.96(GWT) NAT

PDL 2P DBL PLATE 3.96(GWT) NAT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 368590-1 A108007-ND 99X2194
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Pdl 2P Dbl Plate 3.96(Gwt) Nat Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-12-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details