TE Connectivity Automotive Terminals 368087-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 1.8 - 2.6 MM  [.071 - .102 INCH ] Tab Length : 24.4 MM  [.96 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, .75, 1.25 Industry Standards Compatible With Agency/Standards Products : OEM Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 1.8 - 2.6 MM  [.071 - .102 INCH ] Tab Length : 24.4 MM  [.96 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, .75, 1.25 Industry Standards Compatible With Agency/Standards Products : OEM Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 368087-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
368087-1
Automotive Terminals 368087-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.3 MM  [.09 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 1.8 - 2.6 MM  [.071 - .102 INCH ] Tab Length : 24.4 MM  [.96 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, .75, 1.25 Industry Standards Compatible With Agency/Standards Products : OEM Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2.3 MM  [.09 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 10

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2.6 MM  [.071 - .102 INCH ]
  • Tab Length : 24.4 MM  [.96 INCH ]
  • Wire Size (MMSQ) : .85 - 1.25
  • Wire Size (AWG) : 18 - 16
  • Wire Size Search (AWG) : 17, 16, 18
  • Wire Size Search (MMSQ) : 1, .75, 1.25

Industry Standards


  • Compatible With Agency/Standards Products : OEM

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 368087-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
368087-1
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 368087-1
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Tab Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Tab
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 368087-1 368087-1
Product Name Automotive Terminals Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers