TE Connectivity Automotive Terminals 1-1703008-6

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Dimensions Wire Insulation Diameter : 4.6 - 6.6 MM  [.181 - .26 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [230 DEGF , 257 DEGF , 185 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Dimensions Wire Insulation Diameter : 4.6 - 6.6 MM  [.181 - .26 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [230 DEGF , 257 DEGF , 185 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1703008-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1703008-6
Automotive Terminals 1-1703008-6
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Dimensions Wire Insulation Diameter : 4.6 - 6.6 MM  [.181 - .26 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 9, 7 Wire Size Search (MMSQ) : 10, 8, 6 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 80 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [230 DEGF , 257 DEGF , 185 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 176 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.374 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 78

Dimensions


  • Wire Insulation Diameter : 4.6 - 6.6 MM  [.181 - .26 INCH ]
  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 9 - 7
  • Wire Size Search (AWG) : 8, 9, 7
  • Wire Size Search (MMSQ) : 10, 8, 6

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 80 DEGC , 120 DEGC , 130 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 90 DEGC , 125 DEGC  [230 DEGF , 257 DEGF , 185 DEGF , 212 DEGF , 248 DEGF , 221 DEGF , 266 DEGF , 176 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1703008-6
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1060-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details