TE Connectivity Crimp Contacts 1-160759-2

Description
TE Connectivity 1-160759-2
Request a Quote
Description
TE Connectivity 1-160759-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6692787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6692787
Crimp Contacts 6692787
TE Connectivity 1-160759-2

TE Connectivity 1-160759-2

Supplier's Site
Crimp Contacts - 1903984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903984
Crimp Contacts 1903984
TE Connectivity 1-160759-2

TE Connectivity 1-160759-2

Supplier's Site
Contact, Crimp, Receptacle, 20-15Awg; Product Range Amp Te Connectivity - 88W1428 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Receptacle, 20-15Awg; Product Range Amp Te Connectivity
88W1428
Contact, Crimp, Receptacle, 20-15Awg; Product Range Amp Te Connectivity 88W1428
CONTACT, CRIMP, RECEPTACLE, 20-15AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact RoHS Compliant: Yes

CONTACT, CRIMP, RECEPTACLE, 20-15AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6692787 88W1428
Product Name Crimp Contacts Contact, Crimp, Receptacle, 20-15Awg; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details