TE Connectivity Fixed Inductors 36502C27NJTDG

Description
27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129519TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129519TR-ND
Fixed Inductors A129519TR-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129519CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129519CT-ND
Fixed Inductors A129519CT-ND
27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

27nH Unshielded Wirewound Inductor 1A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A129519TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details