36502C24NJTDG -- 3650 1008 24NH 5% 2K RL SIGMAINDUCTORS - TE CONNECTIVITY
TE Connectivity
3650 1008 24Nh 5% 2K Rl Sigmainductors - Te Connectivity
36502C24NJTDG
Description
3650 1008 24nH 5% 2K RL
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
3650 1008 24nH 5% 2K RL
Suppliers
3650 1008 24Nh 5% 2K Rl Sigmainductors - Te Connectivity
99X2167
Supplier's Site
3650 1008 24Nh 5% 2K Rl Sigmainductors - Te Connectivity
46AJ1957
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99X2167 |
|
Product Name
|
3650 1008 24Nh 5% 2K Rl Sigmainductors - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details