TE Connectivity Fixed Inductors 36502C123JTDG

Description
12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129513TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129513TR-ND
Fixed Inductors A129513TR-ND
12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard

12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A129513CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129513CT-ND
Fixed Inductors A129513CT-ND
12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard

12µH Unshielded Wirewound Inductor 130mA 10.5Ohm Max Nonstandard

Buy Now Datasheet
SMD 12uH Inductor and Choke - 71-36502C123JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12uH Inductor and Choke
71-36502C123JTDG
SMD 12uH Inductor and Choke 71-36502C123JTDG
RF Inductors - SMD 3650 1008 12uH 5% 2K RL Product overview: 36502C123JTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C123JTDG can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3650 1008 12uH 5% 2K RL Product overview: 36502C123JTDG from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502C123JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129513TR-ND 71-36502C123JTDG
Product Name Fixed Inductors SMD 12uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details