TE Connectivity Fixed Inductors 3613C151K

Description
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3613C151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3613C151K-ND
Fixed Inductors 3613C151K-ND
150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

150µH Unshielded Inductor 105mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Sigmainductors Te Connectivity - 26M7222 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Sigmainductors Te Connectivity
26M7222
Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Sigmainductors Te Connectivity 26M7222
Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3613C151K-ND 26M7222
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3613C Series, 150 H, 10%, 1812 [4532 Metric], 5 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details