TE Connectivity Fixed Inductors 36502AR15JTDG

Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103761TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103761TR-ND
Fixed Inductors A103761TR-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103761CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103761CT-ND
Fixed Inductors A103761CT-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103761DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103761DKR-ND
Fixed Inductors A103761DKR-ND
150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 400mA 560mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.15uH 250MHz Inductor and Choke - 71-36502AR15JTDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15uH 250MHz Inductor and Choke
71-36502AR15JTDG
SMD 0.15uH 250MHz Inductor and Choke 71-36502AR15JTDG
SMD Inductor 0.15uH 5% 250MHz Wirewound Unshielded 0805 Product overview: 36502AR15JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.15uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR15JTDG can be used for catalog matching and distributor lookup.

SMD Inductor 0.15uH 5% 250MHz Wirewound Unshielded 0805 Product overview: 36502AR15JTDG from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uH, 250MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.15uH, 250MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36502AR15JTDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 5323437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323437
Surface Mount Inductors 5323437
TE Connectivity 36502AR15JTDG

TE Connectivity 36502AR15JTDG

Supplier's Site
Surface Mount Inductors - 5323437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
5323437P
Surface Mount Inductors 5323437P
TE Connectivity 36502AR15JTDG

TE Connectivity 36502AR15JTDG

Supplier's Site
Surface Mount Inductors - 1639507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1639507
Surface Mount Inductors 1639507
TE Connectivity 36502AR15JTDG

TE Connectivity 36502AR15JTDG

Supplier's Site
Inductor, 150Nh, 400Ma, 5%, 920Mhz, 0805; Inductance Te Connectivity - 35M1449 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 400Ma, 5%, 920Mhz, 0805; Inductance Te Connectivity
35M1449
Inductor, 150Nh, 400Ma, 5%, 920Mhz, 0805; Inductance Te Connectivity 35M1449
INDUCTOR, 150NH, 400mA, 5%, 920MHZ, 0805; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 150NH, 400mA, 5%, 920MHZ, 0805; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A103761TR-ND 71-36502AR15JTDG 5323437 5323437P 35M1449
Product Name Fixed Inductors SMD 0.15uH 250MHz Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, 150Nh, 400Ma, 5%, 920Mhz, 0805; Inductance Te Connectivity
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858359P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 3700 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers