TE Connectivity Fixed Inductors 36501E6N8JTDG

Description
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A103716DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103716DKR-ND
Fixed Inductors A103716DKR-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103716TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103716TR-ND
Fixed Inductors A103716TR-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A103716CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A103716CT-ND
Fixed Inductors A103716CT-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A103716DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details