TE Connectivity Rectangular Wire & Cable Connectors & Housings 364213-E

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 154 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 154 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 364213-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
364213-E
Rectangular Wire & Cable Connectors & Housings 364213-E
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PA 46 GF30 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Crimp Snap-In Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 154 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline

Electrical Characteristics


  • Operating Voltage (VDC) : 36

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PA 46 GF30

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Crimp Snap-In
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 154

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-364213-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-364213-E-ND
Rectangular Connector Housings 17-364213-E-ND
SRCBUG A 2,54 2 3 CSI 163 E1 ADV

SRCBUG A 2,54 2 3 CSI 163 E1 ADV

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 364213-E 17-364213-E-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-347-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Rectangular Connector Accessories - 103680-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details