"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 2 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
02 MTE HDR SRST LATCH W/HLDWN
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28474-ND | 10H6506 | 50F477 |
| Product Name | Headers, Male Pins | Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 02 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 267 volts |