TE Connectivity Fixed Inductors 36401E8N0ATDF

Description
8nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E8N0ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E8N0ATDF-ND
Fixed Inductors 36401E8N0ATDF-ND
8nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

8nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E8N0ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3134-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers