TE Connectivity Fixed Inductors 36401E7N2ATDF

Description
7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129491TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129491TR-ND
Fixed Inductors A129491TR-ND
7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129491CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129491CT-ND
Fixed Inductors A129491CT-ND
7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

7.2nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 7.2 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity - 35R2635 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 7.2 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
35R2635
Surface Mount High Frequency Inductor, 3640 Series, 7.2 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity 35R2635
Surface Mount High Frequency Inductor, 3640 Series, 7.2 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 7.2 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129491TR-ND 35R2635
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 7.2 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.05 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details