TE Connectivity Fixed Inductors 36401E22NFTDF

Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E22NFTDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E22NFTDF-ND
Fixed Inductors 36401E22NFTDF-ND
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E22NFTDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 1 (+/- %)
DCR 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details