TE Connectivity Ring Terminals 36160

Description
Body Features Terminal & Contact Weight : 1.021 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.86 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.021 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.86 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36160 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36160
Ring Terminals 36160
Body Features Terminal & Contact Weight : 1.021 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.86 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.021 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Product Length : 21.82 MM  [.86 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A1072-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A1072-ND
Terminals - Ring Connectors A1072-ND
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Buy Now Datasheet
TERMINAL,PIDG R 16-14 10 - 36160 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG R 16-14 10
36160
TERMINAL,PIDG R 16-14 10 36160
TERMINAL,PIDG R 16-14 10

TERMINAL,PIDG R 16-14 10

Buy Now
Terminal, Ring Tongue, 16-14AWG, Blue, Stud Sz 10 - 70083965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue, 16-14AWG, Blue, Stud Sz 10
70083965
Terminal, Ring Tongue, 16-14AWG, Blue, Stud Sz 10 70083965
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
36160
Terminals 36160
Terminals NYLON RING 16-14 10

Terminals NYLON RING 16-14 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36160 A1072-ND 36160 70083965 36160
Product Name Ring Terminals Terminals - Ring Connectors TERMINAL,PIDG R 16-14 10 Terminal, Ring Tongue, 16-14AWG, Blue, Stud Sz 10 Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers