TE Connectivity ™ Inductors, Coils, Chokes - Fixed Inductors 3615A221K

Description
Win Source Part Number: 1022929-3615A221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3615, Sigma Inductors Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 790kHz Frequency - Self Resonant: 5.8MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 175 mA Inductance Frequency - Test: 790 kHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1624097-6-ND,1624097 -6
Request a Quote Datasheet
Description
Win Source Part Number: 1022929-3615A221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3615, Sigma Inductors Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 790kHz Frequency - Self Resonant: 5.8MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 175 mA Inductance Frequency - Test: 790 kHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1624097-6-ND,1624097 -6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1022929-3615A221K
Inductors, Coils, Chokes - Fixed Inductors 1022929-3615A221K
Win Source Part Number: 1022929-3615A221K Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3615, Sigma Inductors Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 790kHz Frequency - Self Resonant: 5.8MHz Package / Case: Nonstandard DC Resistance (DCR): 7.5Ohm Max Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 175 mA Inductance Frequency - Test: 790 kHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 1624097-6-ND,1624097 -6

Win Source Part Number: 1022929-3615A221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3615, Sigma Inductors
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 790kHz
Frequency - Self Resonant: 5.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.5Ohm Max
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 175 mA
Inductance Frequency - Test: 790 kHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 1624097-6-ND,1624097-6

Buy Now Datasheet
220uH 790KHz 0.175A Inductor and Choke - 71-3615A221K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 790KHz 0.175A Inductor and Choke
71-3615A221K
220uH 790KHz 0.175A Inductor and Choke 71-3615A221K
Inductor RF Unshielded Wirewound 220uH 10% 790KHz 60Q-Factor Ferrite 0.175A 7.5Ohm DCR T/R Product overview: 3615A221K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790KHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3615A221K can be used for catalog matching and distributor lookup.

Inductor RF Unshielded Wirewound 220uH 10% 790KHz 60Q-Factor Ferrite 0.175A 7.5Ohm DCR T/R Product overview: 3615A221K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790KHz, 0.175A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3615A221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 3615A221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615A221K-ND
Fixed Inductors 3615A221K-ND
220µH Unshielded Wirewound Inductor 175mA 7.5Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 175mA 7.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1022929-3615A221K 71-3615A221K 3615A221K-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 220uH 790KHz 0.175A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers