TE Connectivity Splices 359287N001

Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 16.5 MM  [.65 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 16.5 MM  [.65 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 359287N001 - TE Connectivity
Berwyn, PA, United States
Splices
359287N001
Splices 359287N001
Body Features Primary Product Material : Copper Dimensions Accepts Wire Insulation Diameter Range : 16.5 MM  [.65 INCH ] Overall Product Length : 46 MM  [1.8 INCH ] Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Material : Copper

Dimensions


  • Accepts Wire Insulation Diameter Range : 16.5 MM  [.65 INCH ]
  • Overall Product Length : 46 MM  [1.8 INCH ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 359287N001
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details