TE Connectivity Ring Terminals 35776

Description
Body Features Terminal & Contact Weight : 2.46 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM  [.105 INCH ] Product Length : 21.97 MM  [.86 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 2.46 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM  [.105 INCH ] Product Length : 21.97 MM  [.86 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35776 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35776
Ring Terminals 35776
Body Features Terminal & Contact Weight : 2.46 G  [.087 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM  [.105 INCH ] Product Length : 21.97 MM  [.86 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16, M8 Terminal Features : Heavy Duty Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 2.46 G  [.087 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.67 MM  [.105 INCH ]
  • Product Length : 21.97 MM  [.86 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.22 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 5/16, M8
  • Terminal Features : Heavy Duty
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27158-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27158-ND
Terminals - Ring Connectors A27158-ND
CONN RING CIRC 14-16AWG #5/16

CONN RING CIRC 14-16AWG #5/16

Buy Now Datasheet
Ring Terminals - 8252221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8252221
Ring Terminals 8252221
TE Connectivity 35776 Ring Terminal

TE Connectivity 35776 Ring Terminal

Supplier's Site
Ring Terminals - 1642250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1642250
Ring Terminals 1642250
TE Connectivity 35776 Ring Terminal

TE Connectivity 35776 Ring Terminal

Supplier's Site
TERMINAL,SOLIS R 16-14HD 5/16 - 35776 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 16-14HD 5/16
35776
TERMINAL,SOLIS R 16-14HD 5/16 35776
TERMINAL,SOLIS R 16-14HD 5/16

TERMINAL,SOLIS R 16-14HD 5/16

Buy Now
Sheung Wan, Hong Kong
Terminals
35776
Terminals 35776
Terminals SOLISTRND RING 16-14HD SIZE 5/16

Terminals SOLISTRND RING 16-14HD SIZE 5/16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35776 A27158-ND 8252221 35776 35776
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals TERMINAL,SOLIS R 16-14HD 5/16 Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details