TE Connectivity Chip Resistor - Surface Mount 3550330RJT

Description
330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143830CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143830CT-ND
Chip Resistor - Surface Mount A143830CT-ND
330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143830TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143830TR-ND
Chip Resistor - Surface Mount A143830TR-ND
330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

330 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1350596-3550330RJT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350596-3550330RJT
Resistors - Chip Resistor - Surface Mount 1350596-3550330RJT
Win Source Part Number: 1350596-3550330RJT Category: Resistors - Chip Resistor - Surface Mount Series: 3550, CGS Package: Tape & Reel Size / Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 5W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Nonstandard Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: 3550

Win Source Part Number: 1350596-3550330RJT
Category: Resistors - Chip Resistor - Surface Mount
Series: 3550, CGS
Package: Tape & Reel
Size / Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: 3550

Buy Now Datasheet
Res, 330R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5337
Res, 330R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5337
RES, 330R, 5%, 5W, 4320, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 330R, 5%, 5W, 4320, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4126
Res, 330R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4126
RES, 330R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143830CT-ND 1350596-3550330RJT 97AC5337 34AH4126
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 330R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143176CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details