TE Connectivity Chip Resistor - Surface Mount 3502160RFT

Description
160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143176CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143176CT-ND
Chip Resistor - Surface Mount A143176CT-ND
160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143176DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143176DKR-ND
Chip Resistor - Surface Mount A143176DKR-ND
160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143176TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143176TR-ND
Chip Resistor - Surface Mount A143176TR-ND
160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

160 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-3502160RFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-3502160RFTTR-ND
Chip Resistor - Surface Mount 1111-3502160RFTTR-ND
3502 160R 1%

3502 160R 1%

Buy Now Datasheet
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1163
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1163
RES, 160R, 1%, 2W, 2010, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 160R, 1%, 2W, 2010, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8811
Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8811
RES, 160R, 1%, 2W, 2010, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 160R, 1%, 2W, 2010, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143176CT-ND 1111-3502160RFTTR-ND 97AC1163
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 160R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details