TE Connectivity Chip Resistor - Surface Mount 35502M2FT

Description
2.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143783TR-ND
Chip Resistor - Surface Mount A143783TR-ND
2.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2.2 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5987
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5987
RES, 2M2, 1%, 5W, 4320, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2M2, 1%, 5W, 4320, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1211
Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1211
RES, 2M2, 1%, 5W, 4320, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2M2, 1%, 5W, 4320, THICK FILM; Resistance:2.2Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143783TR-ND 97AC5987
Product Name Chip Resistor - Surface Mount Res, 2M2, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details