TE Connectivity Chip Resistor - Surface Mount 350210RJT

Description
10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143304DKR-ND
Chip Resistor - Surface Mount A143304DKR-ND
10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143304CT-ND
Chip Resistor - Surface Mount A143304CT-ND
10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143304TR-ND
Chip Resistor - Surface Mount A143304TR-ND
10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

10 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4477
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4477
RES, 10R, 5%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10R, 5%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3468
Res, 10R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3468
RES, 10R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1985
Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1985
RES, 10R, 5%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 10R, 5%, 2W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143304DKR-ND 97AC4477 34AH3468
Product Name Chip Resistor - Surface Mount Res, 10R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 10R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4703FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers