TE Connectivity Electronic Connector 353249-2

Description
Female Crimp Terminal, Bronze, Tin, 26-22 AWG, Signal Product overview: 353249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353249-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, Bronze, Tin, 26-22 AWG, Signal Product overview: 353249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353249-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-353249-2
Electronic Connector 392-353249-2
Female Crimp Terminal, Bronze, Tin, 26-22 AWG, Signal Product overview: 353249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353249-2 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, Bronze, Tin, 26-22 AWG, Signal Product overview: 353249-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-353249-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 353249-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
353249-2
Contacts 353249-2
PL EX 110 REC 26-22 AWG 0.25X21.0 PTPHBZ

PL EX 110 REC 26-22 AWG 0.25X21.0 PTPHBZ

Buy Now
Quick Connects, Quick Disconnect Connectors - A107121CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107121CT-ND
Quick Connects, Quick Disconnect Connectors A107121CT-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107121TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107121TR-ND
Quick Connects, Quick Disconnect Connectors A107121TR-ND
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1362891-353249-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1362891-353249-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1362891-353249-2
Win Source Part Number: 1362891-353249-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock EX-III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 353249 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 22-26 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.614" (15.60mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.283" (7.20mm) Insulation Diameter: 0.051" ~ 0.079" (1.30mm ~ 2.00mm)

Win Source Part Number: 1362891-353249-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock EX-III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 353249
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.614" (15.60mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.283" (7.20mm)
Insulation Diameter: 0.051" ~ 0.079" (1.30mm ~ 2.00mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
353249-2
Terminals 353249-2
Terminals 110 POSITIVE LOCK REC CONT

Terminals 110 POSITIVE LOCK REC CONT

Buy Now Datasheet
110 Positive Lock Rec Cont Amp - Te Connectivity - 18R3593 - Newark, An Avnet Company
Chicago, IL, United States
110 Positive Lock Rec Cont Amp - Te Connectivity
18R3593
110 Positive Lock Rec Cont Amp - Te Connectivity 18R3593
110 POSITIVE LOCK REC CONT

110 POSITIVE LOCK REC CONT

Supplier's Site
Female Disconnect, 2.8Mm, 26-22Awg; Product Range Amp - Te Connectivity - 70AH0355 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 26-22Awg; Product Range Amp - Te Connectivity
70AH0355
Female Disconnect, 2.8Mm, 26-22Awg; Product Range Amp - Te Connectivity 70AH0355
FEMALE DISCONNECT, 2.8MM, 26-22AWG; Product Range:Positive Lock EX-III 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 26-22AWG; Product Range:Positive Lock EX-III 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-353249-2 353249-2 A107121CT-ND 1362891-353249-2 353249-2 18R3593 70AH0355
Product Name Electronic Connector Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals 110 Positive Lock Rec Cont Amp - Te Connectivity Female Disconnect, 2.8Mm, 26-22Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. - 70181611 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details